EN
  • EN
  • DE

TLV70030DSET

Part No TLV70030DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA Low-IQ Low-Dropout Regulator for Portable Devices | IC REG LINEAR 3V 200MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.25V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Family Part Number TLV70030
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270560-TLV70030DSET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70030DSET CAD Model

Description

The TLV70030DSET is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. With an output capability of 200 mA, this regulator ensures a continuous and reliable power supply for sensitive electronic components.

Key Features

  • Output Voltage: Precisely regulated 3.0 V output, ideal for powering 3 V logic and microcontroller circuits.
  • High Accuracy: Offers excellent regulation with a low dropout voltage, typically around 250 mV at 200 mA load, ensuring minimal power loss across the regulator.
  • Low Quiescent Current: Exhibits a low quiescent current of typically 31 µA, making it suitable for battery-powered applications where power efficiency is crucial.
  • Stable Operation: Stable with low equivalent series resistance (ESR) ceramic capacitors, reducing the amount of required external components.
  • Thermal Protection: Integrated thermal shutdown and overcurrent protection mechanisms safeguard the device against excessive temperature and load conditions.
  • Package: Available in a compact, 6-pin SON package, which is both space-saving and suitable for automated assembly processes.

Applications

The TLV70030DSET is versatile and can be employed in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Microcontroller power management
  • Healthcare and medical equipment

Quality and Reliability

As with all Texas Instruments products, the TLV70030DSET is manufactured to the highest quality standards, ensuring both reliability and performance for critical applications. Whether used in consumer electronics or industrial systems, this LDO regulator provides a stable and efficient power solution.

Ordering Information

To order or request samples of the TLV70030DSET, visit the Texas Instruments website or contact an authorized distributor. Ensure the correct part number is used to specify the 3.0 V output version of this LDO regulator series.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2764 $51.1340
445+ $0.2268 $100.9260
685+ $0.2198 $150.5630
945+ $0.2127 $201.0015
1,220+ $0.2056 $250.8320
1,630+ $0.1843 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,190 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess