EN
  • EN
  • DE

TLV70228PDBVT

Part No TLV70228PDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA to 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.075V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 140583-TLV70228PDBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70228PDBVT CAD Model

Description

Introducing the TLV70228PDBVT Voltage Regulator by Texas Instruments

The TLV70228PDBVT is a highly efficient, low-dropout voltage regulator designed by Texas Instruments, a leader in semiconductor technology. This compact and reliable component is ideal for space-constrained and power-sensitive applications, delivering a fixed output voltage of 2.8V with an impressive accuracy.

With an input voltage range from 2.0V to 5.5V, the TLV70228PDBVT is versatile and suitable for various electronic devices, including battery-powered equipment, handheld devices, and embedded systems. Its ability to support up to 300mA of output current makes it a perfect choice for moderate load applications.

Key Features

  • High Accuracy: Output voltage accuracy of ±2%, ensuring reliable performance for sensitive circuits.
  • Low Dropout: The low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Power-Saving Mode: It features a low quiescent current, which is ideal for battery-powered applications, as it helps in extending the operational life of the battery.
  • Thermal Protection: The device includes over-temperature protection, safeguarding it against potential damage from overheating.
  • Current Limit Protection: Built-in current limit protection prevents damage to the regulator during fault conditions.

The TLV70228PDBVT comes in a small SOT-23-5 package, which is highly beneficial for designs where space is at a premium. Its small footprint does not compromise its performance or reliability, making it an excellent choice for portable and miniaturized electronics.

Furthermore, the device's low noise performance and excellent transient response are advantageous for RF and analog circuits that require a clean and stable power supply. The inclusion of a noise reduction pin allows for further reduction of output noise when needed.

Whether you are designing consumer electronics, medical devices, or wireless communication systems, the TLV70228PDBVT from Texas Instruments provides a high-quality, efficient, and robust power management solution that can meet the demands of your application.

You May Also Be Interested in

Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1978 $50.4390
620+ $0.1623 $100.6260
955+ $0.1573 $150.2215
1,315+ $0.1522 $200.1430
1,700+ $0.1471 $250.0700
2,275+ $0.1319 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess