EN
  • EN
  • DE
  • IT

TLV70236QDSERQ1

Part No TLV70236QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.6V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV70236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51718-6, 296-51718-2, TLV70236QDSERQ1-ND, 296-51718-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900250-TLV70236QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV70236QDSERQ1 CAD Model

Description

TLV70236QDSERQ1 - Texas Instruments Automotive Low-Dropout Regulator (LDO)

The TLV70236QDSERQ1 from Texas Instruments is a high-performance, automotive-grade low-dropout regulator (LDO) designed to meet the rigorous standards of the automotive industry. With a fixed output voltage of 3.6V, this LDO is ideal for powering sensitive microcontrollers, sensors, and other electronic components in a vehicle's power supply system.

This regulator features a low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is minimal, making it highly efficient for applications with tight power budgets. The TLV70236QDSERQ1 is capable of delivering up to 300mA of continuous output current, which is sufficient for a wide range of automotive applications.

One of the key attributes of the TLV70236QDSERQ1 is its robustness. It is designed to withstand the harsh conditions commonly found in automotive environments, including exposure to high temperatures, vibrations, and transient voltage spikes. The device is qualified for automotive applications as evidenced by its AEC-Q100 qualification, ensuring reliability and performance under extreme conditions.

The device also incorporates several safety features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the overall system reliability by protecting both the regulator and the downstream components from damage due to abnormal operating conditions.

For ease of integration into automotive systems, the TLV70236QDSERQ1 is offered in a compact, surface-mountable SON-6 package. This small footprint allows for space-saving designs, which is especially important in modern vehicles where electronic system complexity is increasing, and space is at a premium.

In summary, the TLV70236QDSERQ1 from Texas Instruments represents a reliable and efficient solution for automotive power regulation. Its low-dropout characteristics, robust design, and comprehensive protection features make it an excellent choice for ensuring stable power in critical automotive electronics.

You May Also Be Interested in

Fremont Micro Devices USA
Lowest to $0.0737
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9566 $57.3960
145+ $0.7849 $113.8105
225+ $0.7604 $171.0900
305+ $0.7358 $224.4190
395+ $0.7113 $280.9635
530+ $0.6377 $337.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess