EN
  • EN
  • DE

TLV70237DBVT

Part No TLV70237DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.7V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.7V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA to 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109627-TLV70237DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70237DBVT CAD Model

Description

Product Overview: Texas Instruments TLV70237DBVT

The TLV70237DBVT from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator optimized for providing a stable power supply with a fixed output voltage of 3.7V. This compact and efficient regulator is housed in a small 5-pin SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: The device provides a precise 3.7V output, which is crucial for powering sensitive electronic components that require a stable voltage level.
  • High Accuracy: With an accuracy level of 2%, the TLV70237DBVT ensures reliable performance for applications demanding precise voltage regulation.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the overall system.
  • Current Capability: Capable of supplying up to 300 mA of output current, this LDO can support a range of low-power devices and applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection safeguard the device and the connected load from potential damage due to overheating or excessive current draw.
  • Low Quiescent Current: The TLV70237DBVT is designed for low quiescent current, which makes it suitable for battery-operated devices where power conservation is a priority.

Applications

The versatility of the TLV70237DBVT allows it to be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for cameras, sensors, and RF circuits
  • Healthcare devices like portable medical equipment
  • Microcontroller or microprocessor power supplies

Product Benefits

The Texas Instruments TLV70237DBVT stands out for its combination of high accuracy, low dropout performance, and integrated protection features. Its small footprint and low power consumption make it an excellent choice for designers looking to optimize their power management solutions in compact and power-sensitive applications.

With Texas Instruments' reputation for quality and reliability, the TLV70237DBVT is a dependable component for ensuring stable operation in a myriad of electronic products.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9032 $54.1920
135+ $0.7411 $100.0485
210+ $0.7180 $150.7800
290+ $0.6948 $201.4920
375+ $0.6717 $251.8875
500+ $0.6022 $301.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess