EN
  • EN
  • DE

TLV7031DCKR

Part No TLV7031DCKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description VOLTAGE COMPARATOR / Small Size, nanoPower, Low-Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Maximum) 8mV at 5V
Current - Input Bias (Maximum) 2pA at 5V
Current - Quiescent (Maximum) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Maximum) 3μs (Typ)
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804341-TLV7031DCKR
Ultra Librarian 3D Model Ultra Librarian TLV7031DCKR CAD Model

Description

The TLV7031DCKR from Texas Instruments is a nano-power, high-precision operational amplifier designed for use in a wide range of electronic applications where power efficiency and accuracy are crucial. This op-amp is an ideal choice for battery-powered and portable devices due to its ultra-low power consumption and small form factor.

Key Features

  • Low Power Consumption: The TLV7031DCKR is designed to operate with a very low quiescent current of just 335 nA, making it an excellent choice for energy-sensitive applications.
  • Supply Voltage Range: This versatile op-amp can operate over a broad supply voltage range from 1.6V to 5.5V, accommodating various power supply designs and battery chemistries.
  • High Accuracy: With an input offset voltage of 0.5 mV (typical) and low input bias current, the TLV7031DCKR ensures high accuracy in measurement and control systems.
  • Package Type: The device is available in a 5-pin SC70 package (DCKR), which is highly compact and suitable for space-constrained applications.
  • Temperature Range: It can operate over an industrial temperature range of -40°C to 125°C, making it reliable in extreme environmental conditions.

Applications

The TLV7031DCKR is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Energy harvesting systems
  • Wireless sensors and IoT devices
  • Medical devices such as wearable health monitors
  • Power supply control circuits
  • Analog signal conditioning

Conclusion

Overall, the TLV7031DCKR from Texas Instruments offers a perfect blend of power efficiency and precision. Its nano-power operation, combined with a compact package and high accuracy, makes it an excellent choice for designers looking to optimize their systems for power consumption without sacrificing performance. Whether it's for consumer electronics, medical technology, or industrial applications, the TLV7031DCKR is engineered to meet the demands of today's low-power devices.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.6623
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Renesas Electronics America
Lowest to $1.8203
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3186 $50.9760
385+ $0.2614 $100.6390
595+ $0.2532 $150.6540
820+ $0.2451 $200.9820
1,060+ $0.2369 $251.1140
1,415+ $0.2124 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,170 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess