EN
  • EN
  • DE

TLV70333DBVR

Part No TLV70333DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV70333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV70333DBVR-ND, 296-47851-1, 296-47851-6, 296-47851-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849760-TLV70333DBVR
Ultra Librarian 3D Model Ultra Librarian TLV70333DBVR CAD Model

Description

Product Overview: Texas Instruments TLV70333DBVR

The TLV70333DBVR from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a stable 3.3V output from a wider input voltage range. This compact and reliable component is ideal for space-constrained applications that require a consistent power supply with minimal power loss.

Key Features

  • Output Voltage: Fixed 3.3V output to power a wide range of devices.
  • High Accuracy: Ensures stable operation with a 2% accuracy over temperature, line, and load variations.
  • Low Dropout: Operates with a very low dropout voltage, enabling it to function efficiently even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of delivering up to 200mA of continuous output current, suitable for a variety of low-power applications.
  • Low Quiescent Current: Ultra-low quiescent current significantly improves battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Integrated safety features protect the device and the load from damage due to overheating and excessive current.

Applications

The TLV70333DBVR is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Handheld consumer electronics
  • Wireless peripherals
  • Portable medical equipment
  • Power management for microcontrollers and microprocessors

Package and Reliability

This LDO voltage regulator is offered in a small SOT-23 (DBV) package, making it suitable for space-constrained applications. The device is characterized for operation over a temperature range of –40°C to 125°C, ensuring reliable performance in a variety of environments.

Ordering Information

The Texas Instruments TLV70333DBVR is available for order in different quantities to suit project requirements. For detailed ordering and shipment information, consult the Texas Instruments website or authorized distributors.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0622 $50.0710
1,960+ $0.0511 $100.1560
3,035+ $0.0495 $150.2325
4,180+ $0.0479 $200.2220
5,400+ $0.0463 $250.0200
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess