EN
  • EN
  • DE

TPS2231PWPR4

Part No TPS2231PWPR4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707749-TPS2231PWPR4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2231PWPR4 CAD Model

Description

Product Overview: TPS2231PWPR4 by Texas Instruments

The TPS2231PWPR4 is a high-performance power distribution switch designed by Texas Instruments, tailored for applications that require efficient power management solutions. This advanced component is part of TI's Power Interface portfolio, specifically engineered to enhance the functionality and reliability of powered USB systems.

Key Features

  • Integrated Power Switch: The TPS2231PWPR4 includes a 0.5-Ohm high-side MOSFET that ensures minimal voltage drop and power dissipation, thus maintaining efficiency in power distribution.
  • Current Limiting: This device is equipped with programmable current limiting to protect the circuit from overcurrent conditions, thereby increasing the safety and longevity of the connected devices.
  • Thermal Shutdown: An in-built thermal shutdown feature provides additional protection by preventing overheating, which could otherwise lead to system failure.
  • Status Flag: The power switch offers a status flag output that can be used to indicate fault conditions to the host controller, allowing for timely corrective actions.
  • Under-Voltage Lockout (UVLO): The TPS2231PWPR4 incorporates UVLO to ensure that the switch remains off when the input voltage is below a certain threshold, preventing malfunctioning due to insufficient power supply.

Applications

Thanks to its robust design and versatile features, the TPS2231PWPR4 is suitable for a wide array of applications, including but not limited to:

  • Powered USB hubs and peripherals
  • Desktop and notebook computers
  • Industrial control systems
  • Point-of-sale (POS) terminals

Technical Specifications

The TPS2231PWPR4 operates over a wide input voltage range and is available in a compact HTSSOP package, making it an ideal choice for space-constrained applications. The device supports a continuous output current of up to 1.1 A, and its operating temperature range spans from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the TPS2231PWPR4 is manufactured to meet high-quality standards, ensuring reliability and performance consistency. TI's commitment to excellence means that you can integrate this power switch into your system with confidence, knowing that it will deliver the power management capabilities your application demands.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6416 $57.4560
75+ $1.3470 $101.0250
115+ $1.3049 $150.0635
160+ $1.2628 $202.0480
205+ $1.2207 $250.2435
275+ $1.0944 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess