EN
  • EN
  • DE
  • IT

TPS51716RUK

Part No TPS51716RUK
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707846-TPS51716RUK
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51716RUK CAD Model

Description

TPS51716RUK by Texas Instruments

The TPS51716RUK is a high-performance, single-chip solution designed by Texas Instruments to address the power management needs of modern computing and digital platforms. This innovative product integrates a synchronous step-down converter with advanced features to provide efficient, reliable power delivery to processors, memory, and peripheral devices.

Key Features:

  • Integrated Power Solution: The TPS51716RUK combines a synchronous buck regulator with a 3A continuous output current capability, optimizing the power conversion process and reducing external component count.
  • Voltage Accuracy: This device boasts tight voltage regulation with an accuracy of ±1%, ensuring stable operation for sensitive electronic components.
  • Adaptive On-Time Control: The converter utilizes an adaptive on-time D-CAP2™ control mode that provides a fast transient response, crucial for maintaining voltage stability during rapid load changes.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 1.2MHz, allowing designers to balance efficiency and component size based on the application requirements.
  • Power Good Indicator: A 'power good' signal is provided to indicate when the output voltage is within nominal operating range, which is essential for system reliability and sequencing.
  • Thermal Protection: The device includes over-temperature protection that shuts down the regulator to prevent damage if the junction temperature exceeds safe limits.
  • Small Footprint: Housed in a small 20-pin WQFN package, the TPS51716RUK saves precious board space and is ideal for space-constrained applications.

Applications:

The versatile TPS51716RUK is suitable for a wide range of applications, including notebook computers, netbooks, ultrabooks, and other portable computing devices that demand compact, efficient power solutions. Its robust design also makes it an excellent choice for servers, networking, and telecommunications equipment that require stable and reliable power delivery.

About Texas Instruments:

With a reputation for innovation and quality, Texas Instruments is a global semiconductor company that designs and manufactures a wide array of integrated circuits. Their products are at the heart of electronics, powering everything from consumer gadgets to industrial systems, and the TPS51716RUK is a testament to their commitment to leading-edge technology and engineering excellence.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5955 $202.4700
440+ $0.5731 $252.1640
545+ $0.5507 $300.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,907 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess