EN
  • EN
  • DE

TLV70518PYFPR

Part No TLV70518PYFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 4DSBGA / Thermal Shutdown and Overcurrent Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.25V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 55μA
Current - Supply (Maximum) 315μA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.8x0.8)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807893-TLV70518PYFPR
Ultra Librarian 3D Model Ultra Librarian TLV70518PYFPR CAD Model

Description

Introducing the TLV70518PYFPR Voltage Regulator from Texas Instruments

The TLV70518PYFPR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments to meet the demanding needs of modern electronic devices. This compact and efficient regulator is capable of delivering a fixed output voltage of 1.8V, with an impressive output current of up to 200mA. It is an ideal solution for powering sensitive analog and digital circuits that require a stable and precise voltage supply.

The TLV70518PYFPR features an ultra-low dropout of just 250mV at full load, which enhances its efficiency and allows it to operate effectively even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of the available battery voltage is crucial.

Designed with a focus on reliability, the TLV70518PYFPR incorporates a range of protective features. It includes over-current protection to safeguard the device and the load from excessive currents, as well as thermal shutdown to prevent damage from overheating. Additionally, the regulator has excellent transient response characteristics, ensuring a stable output even during rapid changes in load.

One of the standout features of this voltage regulator is its low quiescent current, which is typically only 25µA. This makes it an excellent choice for portable and battery-powered applications where power conservation is a priority, such as wearable technology, medical devices, and Internet of Things (IoT) sensors.

The TLV70518PYFPR is available in a compact 2mm x 2mm DFN package, which is ideal for space-constrained applications. Its small size does not compromise its performance, making it suitable for use in a wide range of applications, from mobile phones to industrial controls.

Overall, the TLV70518PYFPR from Texas Instruments is a robust, efficient, and versatile voltage regulator that offers a combination of high performance, low power consumption, and advanced protection features, all within a small footprint, making it an excellent choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7819 $50.8235
160+ $0.6416 $102.6560
245+ $0.6216 $152.2920
335+ $0.6015 $201.5025
430+ $0.5815 $250.0450
580+ $0.5213 $302.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess