EN
  • EN
  • DE

TLV70534YFPR

Part No TLV70534YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.4V 0.2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.4V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 315μA
PSRR 80dB to 55dB (10kHz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-DSBGA (0.8x0.8)
Win Source Part Number 1109646-TLV70534YFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70534YFPR CAD Model

Description

The TLV70534YFPR from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.4V with an input voltage range from 2.5V to 5.5V. This makes it an ideal solution for battery-powered and low-power applications where maintaining a consistent voltage is crucial.

Key Features:

  • High Accuracy: The TLV70534YFPR provides excellent regulation with a typical dropout voltage of only 250mV at 200mA load, ensuring a stable output even when input voltage is close to the output voltage.
  • Low Quiescent Current: With a quiescent current of just 25µA, this LDO is optimized for battery-powered applications, extending battery life when in use and in standby.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors that have a low equivalent series resistance (ESR), which reduces the amount of required external components and board space.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the regulator to prevent damage if the internal temperature exceeds safe operating limits.
  • Overcurrent Protection: The built-in current limit function protects the regulator and the load from damage in the event of an output short circuit or excessive load.

Applications:

The TLV70534YFPR is versatile and can be used in a wide array of applications including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless modules and IoT devices
  • Medical equipment
  • Power management for microcontrollers and microprocessors

Package and Availability:

The device is offered in a compact, 4-pin DSBGA package, with the part number TLV70534YFPR, making it suitable for space-constrained applications. It is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your design and supply chain.

With its high accuracy, low quiescent current, and robust protection features, the TLV70534YFPR is an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3833 $51.7455
320+ $0.3146 $100.6720
495+ $0.3047 $150.8265
680+ $0.2949 $200.5320
880+ $0.2851 $250.8880
1,175+ $0.2556 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess