EN
  • EN
  • DE

TLV70717DQNR

Part No TLV70717DQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.7V 200MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-X2SON (1x1)
Family Name TLV707
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40628-1, 296-40628-2, TLV70717DQNR-ND, -296-40628-1-ND, 296-40628-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900261-TLV70717DQNR
Ultra Librarian 3D Model Ultra Librarian TLV70717DQNR CAD Model

Description

Introducing the TLV70717DQNR Voltage Regulator by Texas Instruments

Texas Instruments presents the TLV70717DQNR, a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. This compact and efficient component is ideal for battery-powered devices, portable electronics, and any system requiring a precise voltage regulation.

Key Features:

  • Output Voltage: The TLV70717DQNR provides a fixed output voltage of 1.7V, which is essential for consistent operation in sensitive electronic circuits.
  • High Accuracy: With a tight output voltage accuracy, this regulator ensures minimal deviation, which is crucial for the performance of precision components and systems.
  • Low Dropout Voltage: Its low dropout characteristic allows the regulator to provide a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the entire system.
  • Current Capability: The device is capable of sourcing up to 200mA of output current, making it suitable for a variety of low to medium power applications.
  • Thermal and Overcurrent Protection: The TLV70717DQNR includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and connected components from potential damage due to excessive heat or current.
  • Low Quiescent Current: With its low quiescent current, this LDO regulator helps in extending battery life in portable applications by minimizing the power consumed when in standby mode.
  • Small Package: Encased in a tiny 1.2mm x 1.2mm X2SON package, the TLV70717DQNR is perfect for space-constrained applications.

Applications:

The TLV70717DQNR is versatile and can be used in various applications such as:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • Handheld Instruments
  • GPS Devices

With its combination of features, the TLV70717DQNR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its performance and compact size make it a go-to component for modern electronic designs that require precise power management.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1922 $50.9330
635+ $0.1577 $100.1395
985+ $0.1528 $150.5080
1,355+ $0.1478 $200.2690
1,750+ $0.1429 $250.0750
2,345+ $0.1281 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess