EN
  • EN
  • DE

TLV707185DQNT

Part No TLV707185DQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V 0.2A 4X2SON / LDO Regulator Pos 1.85V 0.2A 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.85V
Voltage Dropout (Maximum) 0.36V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB ~ 50dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797148-TLV707185DQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV707
Introduction Date June 04, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV707185DQNT CAD Model

Description

Product Overview: Texas Instruments TLV707185DQNT

The TLV707185DQNT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage for a wide range of applications. This particular model offers a fixed output voltage of 1.85V, making it an excellent choice for powering sensitive electronic circuits that require a consistent power supply.

With a capability to deliver up to 200mA of continuous output current, this LDO is suitable for small, battery-powered devices such as wearables, medical equipment, and portable electronics. Its low quiescent current of just 35µA at no load ensures minimal power consumption when the device is in standby mode, thereby extending battery life.

The TLV707185DQNT comes in an ultra-small, 4-pin X2SON package, making it ideal for space-constrained applications. Its compact size does not compromise its performance, as it features excellent transient response and stability with low equivalent series resistance (ESR) ceramic capacitors. This makes it highly reliable for critical applications that demand consistent performance.

Safety and protection features are paramount in the design of the TLV707185DQNT. It includes overcurrent protection and thermal shutdown, ensuring the device and the system it powers are safeguarded against damage from excessive current or overheating. Additionally, the LDO regulator has an enable pin that allows the output to be switched on or off, providing further power-saving opportunities when the connected device is not in use.

The TLV707185DQNT operates over a wide input voltage range from 2V to 5.5V, which accommodates a variety of power sources, including standard 3.3V and 5V rails. Its performance is characterized over a junction temperature range of –40°C to 125°C, ensuring reliable operation across diverse environmental conditions.

In summary, the Texas Instruments TLV707185DQNT is a reliable, efficient, and space-saving LDO voltage regulator that is well-suited for portable and battery-powered applications where energy efficiency and compact design are critical.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess