EN
  • EN
  • DE

TLV70725PDQNT

Part No TLV70725PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.2A 4X2SON / LDO Regulator Pos 2.5V 0.2A 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.3V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB ~ 50dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797149-TLV70725PDQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV707
Introduction Date August 31, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70725PDQNT CAD Model

Description

The TLV70725PDQNT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 2.5V output from a higher voltage input. This component is specifically engineered for portable and space-constrained applications where efficiency and minimal power loss are critical.

Key Features

  • Output Voltage: Provides a fixed output voltage of 2.5V, ideal for powering sensitive electronics that require a stable power supply.
  • High Accuracy: Maintains high accuracy with a typical output voltage tolerance of ±1%, ensuring reliable performance for precision-dependent applications.
  • Low Dropout: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage and reducing power dissipation.
  • Current Capability: Capable of delivering up to 200mA of output current, suitable for a wide range of low-power devices.
  • Low Quiescent Current: Exhibits a low quiescent current, making it an excellent choice for battery-powered applications where extending battery life is paramount.
  • Thermal Shutdown and Overcurrent Protection: Includes built-in safety features such as thermal shutdown and overcurrent protection to safeguard the device and the load from damage.

Applications

The TLV70725PDQNT is versatile and can be used in various applications, including:

  • Mobile Phones
  • Wireless LAN Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Cameras and Video Recorders
  • Wearable Technology

Package and Quality

Encased in a compact 5-pin SOT-23 package, the TLV70725PDQNT is designed to meet the size constraints of modern portable devices without compromising on performance. Texas Instruments' commitment to quality ensures that this LDO voltage regulator is manufactured to the highest standards, providing reliable and consistent operation in a variety of conditions.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess