EN
  • EN
  • DE

TLV707285DQNR

Part No TLV707285DQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.2A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB to 50dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1109667-TLV707285DQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV707285DQNR CAD Model

Description

Overview of TLV707285DQNR

The TLV707285DQNR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage for a wide array of electronic applications. This particular model is part of the TLV707 series, which is renowned for its low quiescent current, making it an excellent choice for battery-powered devices where energy efficiency is critical.

Key Features

  • Output Voltage: The TLV707285DQNR provides a fixed output voltage of 2.85V, which is ideal for powering sensitive electronic circuits that require a stable power supply.
  • High Accuracy: This LDO regulator boasts an impressive accuracy level, ensuring that the output voltage remains within tight tolerances, even under varying load conditions.
  • Low Dropout: The low dropout voltage feature allows the TLV707285DQNR to maintain its output voltage regulation even when the input voltage is close to the output voltage, thus enhancing its efficiency in low-voltage applications.
  • Low Quiescent Current: With a very low quiescent current consumption, it is an excellent solution for extending battery life in portable devices.
  • Power Supply Rejection Ratio (PSRR): This LDO offers a high PSRR, which minimizes the effects of fluctuations in the input voltage on the output, thereby providing a cleaner power supply.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the downstream components from potential damage.

Applications

The TLV707285DQNR is versatile and can be used in various applications, including but not limited to:

  • Smartphones and tablets
  • Wireless communication devices
  • Portable media players
  • Health and fitness trackers
  • IoT devices

Packaging and Availability

This specific model, the TLV707285DQNR, comes in a highly compact 6-pin WSON package, which is well-suited for space-constrained applications. It is also available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its combination of high accuracy, low power consumption, and robust protection features, the TLV707285DQNR from Texas Instruments is an excellent choice for designers looking to optimize the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess