EN
  • EN
  • DE

TLV7103318DSET

Part No TLV7103318DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.8V 0.2A 6WSON / LDO Regulator Pos 1.8V3.3V 0.2A/0.2A 6-Pin WSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 3.3V, 1.8V
Voltage Dropout (Maximum) 0.2V @ 200mA
Output Current 200mA
Operating Supply Current 110μA
PSRR 80dB ~ 50dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 797154-TLV7103318DSET
Popularity Medium
Supply and Demand Status Limited
Family Name TLV710
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV7103318DSET CAD Model

Description

Introducing the TLV7103318DSET from Texas Instruments

The TLV7103318DSET is a high-performance, dual-output low-dropout (LDO) voltage regulator designed by Texas Instruments to meet the demands of modern electronic devices. This advanced power management IC is capable of delivering a stable and reliable power supply, making it an ideal choice for a wide range of applications including portable electronics, wireless communication devices, and digital cameras.

Key Features:

  • Output Voltage: The device provides two fixed output voltages of 3.3V and 1.8V, which are commonly required by digital circuits, ensuring compatibility with a variety of components.
  • High Accuracy: The TLV7103318DSET maintains high accuracy in output voltage regulation, which is crucial for sensitive electronic applications where voltage stability is paramount.
  • Low Dropout: With its low dropout feature, the LDO can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Power Supply Rejection Ratio (PSRR): The device boasts an excellent PSRR, which minimizes the impact of fluctuations in the input voltage on the output, ensuring a stable power supply.
  • Thermal and Overcurrent Protection: The TLV7103318DSET includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and connected components from potential damage due to overheating or excessive current draw.
  • Small Package Size: Housed in a compact 1.2mm x 1.2mm WSON package, the TLV7103318DSET saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatility of the TLV7103318DSET makes it an excellent choice for a range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • IoT Devices
  • Wearable Technology

With its combination of dual outputs, high accuracy, low dropout, and compact size, the TLV7103318DSET from Texas Instruments is a highly reliable power solution that meets the stringent requirements of today's advanced electronic devices. Its protective features and efficiency make it an essential component for designers seeking to enhance the performance and longevity of their products.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9520 $52.3600
130+ $0.7812 $101.5560
200+ $0.7568 $151.3600
275+ $0.7324 $201.4100
355+ $0.7079 $251.3045
475+ $0.6347 $301.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,512 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess