EN
  • EN
  • DE
  • IT

TLV7111518DDSER

Part No TLV7111518DDSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/1.8V 0.2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 1.8V
Dropout Voltage-Max 0.29V @ 200mA
Output Current 200mA
Operating Supply Current 110μA
PSRR 80dB to 50dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V, 1.8V
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 106545-TLV7111518DDSER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV7111518DDSER CAD Model

Description

Introducing the TLV7111518DDSER Voltage Regulator by Texas Instruments

Experience the reliability and efficiency of Texas Instruments' power management solutions with the TLV7111518DDSER, a state-of-the-art voltage regulator designed to meet the demanding needs of modern electronic devices. This high-performance component is a perfect fit for applications requiring a stable and precise voltage supply.

Key Features

  • Output Voltage: The TLV7111518DDSER provides a fixed output voltage of 1.8V, essential for consistent performance in sensitive electronic circuits.
  • High Output Current: It is capable of delivering up to 150mA of output current, making it suitable for a wide range of applications, from microcontrollers to RF circuits.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving battery life in portable devices.
  • Stable Operation: With excellent transient response and stability, the TLV7111518DDSER maintains voltage levels without significant deviation under varying load conditions.
  • Power-Saving Modes: It includes power-saving modes that reduce power consumption when the connected device is in standby or idle mode, further extending battery life.

Advanced Protection

The TLV7111518DDSER comes with built-in thermal shutdown and over-current protection features, safeguarding your electronic systems against potential damage due to excessive heat or current. These protective measures ensure the longevity and reliability of both the voltage regulator and the device it powers.

Compact and Versatile

Encased in a small 1-mm x 1-mm SON-6 package, the TLV7111518DDSER is designed for space-constrained applications. Its compact size makes it an ideal choice for portable electronics, IoT devices, and other applications where board space is at a premium.

Easy Integration

With its industry-standard package and straightforward pin configuration, integrating the TLV7111518DDSER into your design is hassle-free. Texas Instruments provides comprehensive technical documentation, including datasheets and application notes, to support smooth implementation and maximize the regulator's performance.

In summary, the TLV7111518DDSER from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6234 $56.1060
220+ $0.5115 $112.5300
340+ $0.4955 $168.4700
470+ $0.4796 $225.4120
605+ $0.4636 $280.4780
810+ $0.4156 $336.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess