EN
  • EN
  • DE
  • IT

TLV7111833DDSER

Part No TLV7111833DDSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 200mA, Low-IQ Low-Dropout Regulator for Portable Devices | IC REG LIN 1.8V/3.3V 200MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V, 3.3V
Maximum Dropout Voltage -, 0.2V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 110μA
PSRR 80dB ~ 50dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Family Part Number TLV7111833
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 735328-TLV7111833DDSER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV7111833DDSER CAD Model

Description

The TLV7111833DDSER is a high-performance, low-dropout (LDO) voltage regulator from the trusted semiconductor manufacturer, Texas Instruments. This precision-engineered component is designed to meet the stringent requirements of modern electronic devices, providing a stable and reliable power supply with excellent noise performance.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 1.8V and 3.3V, making it an ideal choice for systems that require stable voltages for sensitive components.
  • High Accuracy: The TLV7111833DDSER offers outstanding regulation accuracy, which is crucial for maintaining system stability and performance.
  • Low Dropout: With a low dropout voltage, this device continues to regulate the output voltage effectively even when the supply voltage is very close to the output voltage, which is beneficial for battery-operated devices.
  • Current Capability: It can deliver up to 150 mA of continuous output current, catering to a broad range of applications.
  • Power Supply Rejection Ratio (PSRR): High PSRR minimizes the effects of fluctuations in the input voltage, thereby ensuring a consistent output.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the system from damage due to excessive heat or current.

Applications

The TLV7111833DDSER is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microcontroller power supplies
  • Analog and digital sensor systems
  • Healthcare and medical equipment

Package and Availability

This voltage regulator comes in a small, leadless X2SON package, which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easy integration into PCB designs. For pricing, availability, and additional technical resources, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6822 $57.9870
205+ $0.5598 $114.7590
310+ $0.5422 $168.0820
430+ $0.5247 $225.6210
555+ $0.5072 $281.4960
740+ $0.4548 $336.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess