EN
  • EN
  • DE

TLV713285PDQNR

Part No TLV713285PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Capacitor-Free, 150-mA, Low-Dropout Regulator | IC REG LINEAR 2.85V 150MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.85V
Maximum Dropout Voltage 0.57V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270586-TLV713285PDQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV713285PDQNR CAD Model

Description

The TLV713285PDQNR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 2.85V output voltage. This component is part of the TLV713 series, which is renowned for its excellent transient response, low noise, and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive applications where voltage stability is crucial.

This LDO regulator comes in a compact, leaded SOT-23-5 package, which is not only space-efficient but also offers excellent thermal performance. The device is capable of sourcing up to 150 mA of output current, which is sufficient for a wide range of applications, from powering microcontrollers and analog circuits to being a part of a power management solution for portable devices.

Key Features:

  • Output Voltage: Precisely regulated 2.85V output, suitable for powering sensitive electronic components.
  • High Accuracy: Maintains output voltage accuracy within ±2%, ensuring reliable operation of connected devices.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently, even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of delivering up to 150 mA of continuous output current.
  • PSRR: High PSRR minimizes the impact of supply voltage variations on the output voltage.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors, which reduces the overall size and cost of the power supply design.
  • Thermal Shutdown and Overcurrent Protection: Features built-in protection mechanisms to enhance the reliability and longevity of the device and the overall system.

The TLV713285PDQNR is optimized for battery-powered systems due to its low quiescent current, and it supports a wide range of input voltages, making it versatile for various applications. Additionally, the device's enable pin allows for simple on/off control, providing a convenient way to manage power consumption in power-sensitive designs.

Whether you are designing consumer electronics, IoT devices, or industrial control systems, the TLV713285PDQNR from Texas Instruments offers a robust, efficient, and compact solution for your voltage regulation needs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1119 $50.3550
1,090+ $0.0919 $100.1710
1,690+ $0.0890 $150.4100
2,325+ $0.0861 $200.1825
3,005+ $0.0833 $250.3165
4,025+ $0.0746 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess