EN
  • EN
  • DE

TLV7211AIDRG4

Part No TLV7211AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP R-R IN/P-P OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 15 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055206-TLV7211AIDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV7211AIDRG4 CAD Model

Description

The TLV7211AIDRG4 is a high-performance, single-channel comparator from Texas Instruments, designed for a vast range of applications that require fast response times and low power consumption. This device is part of the TLV7211 family, known for its reliability and precision in various electronic circuits.

Key Features

  • Fast Response Time: With a typical response time of 4.5 µs, the TLV7211AIDRG4 ensures quick and accurate comparisons, making it ideal for systems where timing is critical.
  • Low Power Consumption: Operating with a low supply current of 40 µA, this comparator is an excellent choice for battery-powered and portable applications where power efficiency is a priority.
  • Wide Supply Range: The device supports a broad supply voltage range from 2.7 V to 18 V, providing design flexibility for both single and dual supply operations.
  • Single Supply Operation: It is capable of operating from a single supply, making it easier to integrate into systems without the need for a dual supply configuration.
  • Push-Pull Outputs: The TLV7211AIDRG4 features push-pull outputs that can directly drive loads, eliminating the need for an external pull-up resistor.
  • Input Offset Voltage: A low input offset voltage minimizes error in the comparison process, enhancing the accuracy of the device.
  • Temperature Range: The operating temperature range from -40°C to 85°C ensures reliability across various environmental conditions.

Applications

The TLV7211AIDRG4 is versatile and can be used in numerous applications, including:

  • Battery-powered devices
  • Portable electronics
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Industrial equipment
  • Automotive systems

Package and Quality

This comparator comes in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. The TLV7211AIDRG4 is also characterized for enhanced quality and reliability, meeting Texas Instruments' stringent standards for electronic components.

You May Also Be Interested in

NEC
Lowest to $1.5246
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Micrel
Lowest to $0.2645
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess