EN
  • EN
  • DE

TLV75530PDBVR

Part No TLV75530PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV75530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51803-6, TLV75530PDBVR-ND, 296-51803-1, 296-51803-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900288-TLV75530PDBVR
Ultra Librarian 3D Model Ultra Librarian TLV75530PDBVR CAD Model

Description

TLV75530PDBVR Voltage Regulator by Texas Instruments

The TLV75530PDBVR is a state-of-the-art voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance device is engineered to provide a fixed output voltage of 3.0V with an impressive output current of up to 500mA, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: Fixed at 3.0V, suitable for powering a variety of low-voltage ICs and microcontrollers.
  • High Output Current: Capable of delivering up to 500mA, providing ample current for most small to medium power needs.
  • Low Dropout Voltage: Features a low dropout voltage that ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features that protect the device and the system from excessive temperatures and currents.
  • Stable with Low-ESR Ceramic Capacitors: Designed to work reliably with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types.
  • Small Package Size: The SOT-23-5 package is compact, making it suitable for space-constrained applications.

Applications

This voltage regulator is versatile and can be used in various electronic devices, including:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Power management for IoT devices
  • Consumer electronics
  • Healthcare and medical instrumentation

Reliability and Performance

The TLV75530PDBVR is designed to meet the rigorous demands of modern electronic devices. Its high accuracy, low dropout voltage, and robust protection features ensure reliable performance in a variety of operating conditions. Texas Instruments' commitment to quality means that this voltage regulator is a dependable choice for designers looking to optimize power management in their products.

Ordering Information

For detailed ordering and product information, please visit the Texas Instruments website or contact an authorized distributor. Ensure that the part number TLV75530PDBVR is used when placing an order to receive the specific device described here.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1672 $50.1600
730+ $0.1372 $100.1560
1,130+ $0.1329 $150.1770
1,560+ $0.1286 $200.6160
2,015+ $0.1243 $250.4645
2,695+ $0.1115 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess