EN
  • EN
  • DE

TLV75530PDQNR

Part No TLV75530PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.325V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 31 µA
PSRR 52dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TLV75530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV75530PDQNR-ND,296-51804-6,296-51804-1,296-51804-2
Standard Package 3,000
Win Source Part Number 1100204-TLV75530PDQNR
Ultra Librarian 3D Model Ultra Librarian TLV75530PDQNR CAD Model

Description

TLV75530PDQNR: High-Performance Voltage Regulator by Texas Instruments

The TLV75530PDQNR is a state-of-the-art voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance, low-dropout linear regulator offers a fixed output voltage of 3.0V, making it an ideal choice for powering sensitive electronics that require a stable and precise voltage supply.

Key Features:

  • Output Voltage: The device provides a fixed output of 3.0V, which is essential for consistent performance in applications that demand a stable voltage level.
  • High Accuracy: With an impressive accuracy level, the TLV75530PDQNR ensures that your devices operate reliably under various conditions.
  • Low Dropout: The low dropout feature means the regulator can maintain output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capability: It is capable of delivering up to 500mA of continuous output current, catering to a broad range of power requirements.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, ensuring it operates within safe temperature ranges even under high load conditions.
  • Package: The TLV75530PDQNR comes in a compact, surface-mountable X2SON package, which is ideal for space-constrained applications.
  • Protection Features: It includes several built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and longevity of both the regulator and the end application.

Applications:

The versatile TLV75530PDQNR is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Consumer electronics
  • Healthcare and medical equipment

With its robust design and comprehensive set of features, the TLV75530PDQNR from Texas Instruments is a top-tier solution for designers seeking a reliable and efficient voltage regulation component. Its combination of performance, efficiency, and protection makes it a valuable addition to any power-sensitive electronic system.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1770 $50.4450
690+ $0.1453 $100.2570
1,070+ $0.1407 $150.5490
1,470+ $0.1362 $200.2140
1,900+ $0.1317 $250.2300
2,545+ $0.1180 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess