EN
  • EN
  • DE

TLV75725PDBVR

Part No TLV75725PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 1A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1A SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV75725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51815-6, 296-51815-2, TLV75725PDBVR-ND, 296-51815-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936957-TLV75725PDBVR
Ultra Librarian 3D Model Ultra Librarian TLV75725PDBVR CAD Model

Description

Product Overview: TLV75725PDBVR from Texas Instruments

The TLV75725PDBVR is a highly reliable, low-dropout (LDO) voltage regulator from the esteemed manufacturer Texas Instruments (TI). Designed to meet the requirements of sensitive and power-critical applications, this component offers a fixed output voltage of 2.5V, which is ideal for providing stable power to microcontrollers, sensors, and analog circuits.

With an impressive dropout voltage of just 295 mV at a 1A load, the TLV75725PDBVR ensures efficient operation even when the supply voltage is close to the output voltage. This characteristic makes it exceptionally suitable for battery-powered devices where maximizing the usage of the available voltage is crucial.

The device comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Despite its small size, it offers excellent thermal performance and power dissipation, ensuring reliable operation even in challenging environments. The TLV75725PDBVR can support an input voltage range from 2.5V to 6.5V, giving designers the flexibility to use it in a variety of systems without the need for additional voltage regulation.

Safety and reliability are key features of the TLV75725PDBVR. It includes built-in protection features such as overcurrent protection, thermal shutdown, and overvoltage lockout, which safeguard the device and the system against adverse conditions. Additionally, the LDO regulator boasts a low quiescent current, which is beneficial for extending the battery life in portable applications.

The TLV75725PDBVR also exhibits excellent load and line transient responses, ensuring a stable output voltage even during sudden changes in load or input voltage. This stability is vital for applications that demand a consistent and reliable power supply.

In summary, the TLV75725PDBVR from Texas Instruments is an optimal choice for engineers looking for a high-performance, fixed-output LDO voltage regulator. Its low dropout, robust protection features, and stable operation in a compact package make it a versatile component suitable for a wide range of electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1614 $50.0340
755+ $0.1325 $100.0375
1,170+ $0.1283 $150.1110
1,615+ $0.1242 $200.5830
2,085+ $0.1201 $250.4085
2,790+ $0.1076 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,810 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess