EN
  • EN
  • DE

TLV809J25DBZT

Part No TLV809J25DBZT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 2.25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109770-TLV809J25DBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV809J25DBZT CAD Model

Description

Overview of Texas Instruments TLV809J25DBZT

The TLV809J25DBZT is a sophisticated voltage supervisor component designed by Texas Instruments to ensure reliable system performance through precise monitoring of power supplies. This compact, fixed-sense threshold voltage supervisor is engineered to maintain system integrity by providing a reset signal to microprocessors (μPs), microcontrollers (MCUs), and other digital systems upon detecting a voltage drop below a predetermined threshold.

Key Features

  • Fixed Voltage Threshold: The TLV809J25DBZT comes with a preset threshold voltage of 2.5V, which is ideal for monitoring 2.5V power rails.
  • Low Power Consumption: This device is optimized for battery-powered applications, with a low quiescent current that extends battery life.
  • Manual Reset Input: It includes a manual reset (MR) input that allows the user to trigger a reset pulse manually.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring precise monitoring and reliable operation of the connected system.
  • Fast Response Time: The device features a fast response time to voltage changes, quickly asserting the reset signal when necessary.
  • Open-Drain RESET Output: The reset output is of the open-drain type, which allows for wired-OR connections and provides flexibility in interfacing with different logic levels.

Applications

The TLV809J25DBZT is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor, Microcontroller, or DSP Systems
  • Industrial Equipment
  • Data Storage Systems
  • Consumer Electronics

Package and Quality

Encased in a small, surface-mount, 3-pin SOT-23 package, the TLV809J25DBZT is designed for space-constrained applications. It is characterized for operation over a temperature range of –40°C to +85°C, making it suitable for various environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

With its precise voltage monitoring capabilities and robust feature set, the TLV809J25DBZT is an excellent choice for designers looking to enhance system stability and protect against undervoltage conditions.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7100 $53.2500
175+ $0.5826 $101.9550
270+ $0.5644 $152.3880
370+ $0.5462 $202.0940
475+ $0.5280 $250.8000
635+ $0.4734 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess