EN
  • EN
  • DE
  • IT

TLV8812DGKR

Part No TLV8812DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.0015V/µs
Gain Bandwidth Product 6 kHz
Current - Input Bias 0.1 pA
Voltage - Input Offset 75 µV
Current - Supply 425nA (x2 Channels)
Current - Output / Channel 4.7 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TLV8812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-45065-6,TLV8812DGKR-ND,296-45065-1,296-45065-2
Standard Package 2,500
Win Source Part Number 961309-TLV8812DGKR
Ultra Librarian 3D Model Ultra Librarian TLV8812DGKR CAD Model

Description

Overview of Texas Instruments TLV8812DGKR

The TLV8812DGKR from Texas Instruments is a precision operational amplifier that offers the perfect blend of performance and power efficiency. This device is part of the TLV881x family, which is known for its low-power consumption and high accuracy. The TLV8812DGKR is designed to meet the requirements of a wide range of applications, including sensor conditioning, active filtering, and low-power battery-operated devices.

Key Features

  • Low Power Consumption: With a quiescent current of just 10 μA per channel, the TLV8812DGKR is an ideal choice for battery-powered applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 1.8 V to 5.5 V, making it versatile for various power supply configurations.
  • High Accuracy: Its precision design ensures low offset voltage and low drift over time and temperature, contributing to the high accuracy of the end application.
  • Dual Operational Amplifiers: The TLV8812DGKR contains two independent op-amps in a single package, providing design flexibility and saving board space.
  • Extended Temperature Range: This op-amp is operational over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive applications.

Package and Quality

Housed in an 8-pin VSSOP (DGK) package, the TLV8812DGKR is compact and suitable for space-constrained applications. The package is RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing processes.

Applications

The TLV8812DGKR is designed for a variety of applications across multiple industries. Its low power and high precision make it an excellent choice for portable medical devices, consumer electronics, and industrial sensors. Additionally, its robust performance in temperature extremes allows it to be used in automotive systems and other harsh environments.

Conclusion

In summary, the Texas Instruments TLV8812DGKR operational amplifier is a highly efficient, precise, and reliable component that enhances the performance of a multitude of electronic circuits. Its dual-channel configuration, low power requirements, and wide operating temperature range make it a versatile choice for designers looking to optimize their applications in terms of power, space, and performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,380 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess