EN
  • EN
  • DE

TLV9044IPWR

Part No TLV9044IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 600 µV
Current - Supply 10µA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TLV9044
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357511-TLV9044IPWR
Ultra Librarian 3D Model Ultra Librarian TLV9044IPWR CAD Model

Description

The TLV9044IPWR by Texas Instruments is a high-performance, quad-operational amplifier that is designed to offer an optimal balance between cost and functionality. This device is part of the TLV904x family that features low-voltage operation and rail-to-rail input/output optimized for low-power applications.

Key Features

  • Supply Voltage Range: The TLV9044IPWR operates from a supply voltage range of 1.8V to 5.5V, making it suitable for battery-powered and portable devices.
  • Low Power Consumption: With a quiescent current of just 150 µA per channel, it is an excellent choice for power-sensitive applications.
  • Rail-to-Rail I/O: The amplifier provides rail-to-rail input and output swing, which maximizes the dynamic range in low-voltage applications.
  • Wide Bandwidth: It features a bandwidth of 1 MHz, ensuring good dynamic response for a range of signals.
  • Low Input Bias Current: The input bias current is low, which reduces errors in high-impedance applications.
  • Extended Temperature Range: The device is specified for operation from -40°C to +125°C, accommodating a wide range of environmental conditions.

Applications

The TLV9044IPWR is versatile and can be used in various applications including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Sensor Signal Conditioning
  • Active Filtering
  • Error Amplification

Package and Quality

This op-amp is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) with the designation 'IPWR'. Texas Instruments is known for its commitment to quality and reliability, and the TLV9044IPWR is no exception. It is RoHS compliant and is designed to meet the rigorous standards required in industrial and commercial applications.

Conclusion

In summary, the TLV9044IPWR from Texas Instruments stands out as a reliable and efficient solution for designers looking to enhance their systems with a precision amplifier that offers low power consumption, wide bandwidth, and robust operation across a broad range of temperatures. Its rail-to-rail input/output and low-voltage operation make it particularly well-suited for the modern, energy-conscious applications.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess