EN
  • EN
  • DE

TLV9104IPWR

Part No TLV9104IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197427-TLV9104IPWR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4.5V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 10 pA
Ultra Librarian 3D Model Ultra Librarian TLV9104IPWR CAD Model

Description

Product Overview: TLV9104IPWR from Texas Instruments

The TLV9104IPWR is a high-performance, quad operational amplifier (op-amp) designed and manufactured by the renowned company, Texas Instruments. This component offers a perfect blend of features that make it suitable for a wide range of applications, including industrial, automotive, and consumer electronics. With its advanced design, the TLV9104IPWR provides a balance of low power consumption and high accuracy, making it an ideal choice for power-sensitive and precision-demanding applications.

Key Features

  • Low Power Consumption: The TLV9104IPWR is designed for efficiency, featuring a low quiescent current that extends battery life in portable devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.8V to 5.5V, allowing flexibility in various circuit designs.
  • High Accuracy: Precision is at the heart of this op-amp, with low input offset voltage and low noise, ensuring high-accuracy signal amplification.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the TLV9104IPWR is robust and reliable even in extreme environmental conditions.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, making full use of the supply voltage in signal processing.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device during handling and operation.

Applications

The versatility of the TLV9104IPWR makes it suitable for various applications such as sensor signal conditioning, active filtering, and audio processing. It's also well-suited for analog-to-digital converter (ADC) input drivers, battery-powered devices, and power supply control.

Packaging and Quality

Packaged in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TLV9104IPWR offers a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality standards, ensuring that each device meets stringent reliability and performance criteria.

For design engineers looking for an op-amp that delivers both efficiency and precision, the TLV9104IPWR from Texas Instruments stands out as a top-tier choice that can elevate the performance of a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4489 $50.7115
85+ $1.1888 $101.0480
135+ $1.1517 $155.4795
180+ $1.1145 $200.6100
235+ $1.0774 $253.1890
315+ $0.9659 $304.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess