EN
  • EN
  • DE
  • IT

TLV9354IDYYR

Part No TLV9354IDYYR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203087-TLV9354IDYYR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Push-Pull, Rail-to-Rail
Slew Rate 20V/µs
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TLV9354IDYYR CAD Model

Description

The TLV9354IDYYR is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the rigorous demands of a wide range of industrial, automotive, and consumer applications. This op-amp boasts a unique combination of features that make it ideal for scenarios requiring accuracy, reliability, and efficiency.

Key Features:

  • Low Offset Voltage: The device offers a low input offset voltage, which is crucial for applications where precision is paramount.
  • High Gain Bandwidth: With a high gain bandwidth product, the TLV9354IDYYR can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: The operational amplifier has a low noise density, which ensures signal integrity and reduces the need for additional filtering.
  • Supply Voltage Range: The device operates over a broad supply voltage range, accommodating different power supply specifications and simplifying power management.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the TLV9354IDYYR, safeguarding the device from unexpected voltage spikes.
  • Extended Temperature Range: The operational amplifier is designed to operate reliably over an extended temperature range, making it suitable for harsh environments.

Applications:

The TLV9354IDYYR's performance characteristics make it an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Analog-to-digital converters
  • Automotive sensor interfaces
  • Power supply control

With its robust design and flexible operation, the TLV9354IDYYR from Texas Instruments is a reliable and efficient solution for designers looking to enhance the performance and accuracy of their electronic systems. Whether for industrial or consumer use, this operational amplifier is engineered to deliver top-notch results where precision and durability are required.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4473 $57.8920
95+ $1.1875 $112.8125
150+ $1.1505 $172.5750
205+ $1.1133 $228.2265
265+ $1.0762 $285.1930
350+ $0.9649 $337.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess