EN
  • EN
  • DE

TLVH431ACDCKRE4

Part No TLVH431ACDCKRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SC70-6  /  Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel (TR)
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±1%
Current - Cathode 100 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TLVH431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 967396-TLVH431ACDCKRE4
Ultra Librarian 3D Model Ultra Librarian TLVH431ACDCKRE4 CAD Model

Description

TLVH431ACDCKRE4 Adjustable Precision Shunt Regulator

The TLVH431ACDCKRE4, from Texas Instruments, is an adjustable precision shunt regulator that offers excellent voltage regulation with a low threshold voltage and a wide operating range. This device is designed to be versatile and is suitable for a variety of applications, including power supplies, battery management systems, and voltage reference applications.

With a specified thermal stability over applicable automotive, commercial, and military temperature ranges, the TLVH431ACDCKRE4 ensures reliable performance in a diverse set of environments. The device can operate at a minimum cathode current of 70 µA, which makes it ideal for low power applications. The output voltage can be set to any value between V<sub>REF (approximately 1.24 volts) and 18 volts with two external resistors.

This shunt regulator features a low output noise, which is critical for sensitive electronics, ensuring a stable and clean reference voltage. Additionally, the TLVH431ACDCKRE4 has a typical output impedance of 0.2 ohms, providing good transient response, and its change with current is negligible, making it a stable component for voltage regulation tasks.

The TLVH431ACDCKRE4 comes in a compact SC-70 (SOT-323) 5-pin package, which is ideal for space-constrained applications. The small form factor does not compromise its performance or reliability, which are hallmarks of Texas Instruments' products. Furthermore, this device features a wide operating current range from 70 µA to 100 mA, allowing for flexible design options to meet various power requirements.

For designers and engineers looking for a precise voltage reference or an adjustable regulator, the TLVH431ACDCKRE4 provides a reliable and efficient solution backed by Texas Instruments' reputation for high-quality semiconductor products. Its ease of use, combined with its robustness and precision, make it a go-to choice for maintaining stable voltages in electronic circuits.

To ensure the highest quality and reliability, the TLVH431ACDCKRE4 has been rigorously tested and is compliant with the RoHS and Green standards, making it an environmentally friendly choice for modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess