EN
  • EN
  • DE
  • IT

TLVH431BQDBZT

Part No TLVH431BQDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109816-TLVH431BQDBZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLVH431BQDBZT CAD Model

Description

TLVH431BQDBZT Adjustable Precision Shunt Regulator

The TLVH431BQDBZT from Texas Instruments is a low-voltage, high-precision shunt voltage regulator designed for a wide range of applications. Its adjustable output voltage and small surface-mount package make it an ideal choice for precision voltage regulation in compact electronic systems.

Key Features:

  • Adjustable Output Voltage: The TLVH431BQDBZT offers an adjustable output voltage range from 1.24 V to 18 V, which can be set with two external resistors. This flexibility allows designers to use the same component in various circuits with different voltage requirements.
  • Low Dynamic Impedance: With a dynamic output impedance of 0.22 Ω (typical), the device provides stable voltage regulation even with varying load conditions, ensuring consistent performance for sensitive electronics.
  • High Precision: The device features a typical temperature coefficient of 50 ppm/°C, ensuring minimal drift in output voltage over a wide temperature range, which is crucial for precision applications.
  • Low Voltage Operation: The TLVH431BQDBZT is designed to operate at low voltages, making it suitable for portable and battery-powered devices where power efficiency is critical.
  • Surface-Mount Package: Supplied in a small outline transistor (SOT-23) package, the regulator is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • Wide Operating Temperature Range: This device can operate over an industrial temperature range of -40°C to 125°C, which allows it to be used in harsh environments and across various industrial applications.

Applications:

The TLVH431BQDBZT is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Automotive systems
  • Telecommunications
  • Data acquisition systems

With its precision voltage regulation and low power consumption, the TLVH431BQDBZT is a reliable choice for engineers and designers looking to maintain voltage stability in their electronic designs. Its robustness and versatility make it an essential component for a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% 8SOIC
Lowest to $0.3321
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.7080
Texas Instruments
IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92-3
Lowest to $2.4787
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Micrel
LM4040 PRECISION MICROPOWER SHUN
Lowest to $0.2913
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Analog Devices Inc.
IC V-REF 2.5V LP 8-DIP / Voltage Reference IC V 8-PDIP
Lowest to $1.8835

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4997 $57.4655
240+ $0.4682 $112.3680
375+ $0.4524 $169.6500
535+ $0.4207 $225.0745
695+ $0.4049 $281.4055
865+ $0.3891 $336.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,180 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess