EN
  • EN
  • DE
  • IT

TLVH431CLP

Part No TLVH431CLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number TLVH431
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270629-TLVH431CLP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431CLP CAD Model

Description

Product Overview: TLVH431CLP - Texas Instruments

TLVH431CLP Voltage Reference

The TLVH431CLP, from the renowned semiconductor manufacturer Texas Instruments, is a low-voltage adjustable precision shunt regulator. This device offers excellent accuracy and stability, which makes it suitable for a wide variety of applications, from power supplies to precision voltage regulation in consumer and industrial electronics.

With a typical dynamic impedance of only 0.5 ohms, the TLVH431CLP provides a stable voltage reference under a range of operating conditions. It supports an adjustable output voltage from V<sub>ref to 18 V with two external resistors, and it has a specified thermal stability over the entire temperature range of -40°C to 125°C. This makes the device particularly versatile for systems that require a reliable reference voltage in challenging thermal environments.

The device is available in a TO-92 package, which is widely used for through-hole mounting, making it easy to integrate into a variety of circuit boards. The TLVH431CLP's low operational cathode current, ranging from 70 μA to 100 mA, contributes to its energy efficiency, making it an ideal choice for portable and battery-powered applications.

Key features of the TLVH431CLP include:

  • Adjustable Output Voltage: From V<sub>ref to 18 V.
  • Low Dynamic Impedance: 0.5 ohms, facilitating stable operation.
  • Temperature Range: -40°C to 125°C, ensuring reliable performance in a wide range of environments.
  • Package: Available in the industry-standard TO-92 package.
  • Low Operational Current: Suitable for energy-conscious designs.

Whether you are designing a power supply, a precision voltage monitor, or any other application requiring a stable reference voltage, the TLVH431CLP provides a reliable and flexible solution. Texas Instruments backs this product with their expertise in analog IC design and a commitment to quality, ensuring that your designs incorporate only the best components.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess