EN
  • EN
  • DE
  • IT

TLVH432AIDBZR

Part No TLVH432AIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1270635-TLVH432AIDBZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLVH432
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLVH432AIDBZR CAD Model

Description

Overview of Texas Instruments TLVH432AIDBZR

The Texas Instruments TLVH432AIDBZR is a precision low-voltage adjustable shunt regulator that offers excellent temperature stability and output current handling capability. This device is designed to provide a reliable reference voltage for various applications, such as power supplies, battery-operated equipment, and precision voltage regulation systems. With its small package size and robust design, the TLVH432AIDBZR is an ideal choice for space-constrained applications that require high performance.

Key Features

  • Adjustable Output Voltage: The TLVH432AIDBZR allows for an adjustable output voltage range from Vref (approximately 1.24V) up to 18V, making it highly versatile for different design needs.
  • Low Operational Current: This device operates with a low dynamic operating current, contributing to energy-efficient designs.
  • High Precision: It offers high precision with a typical temperature coefficient of 50ppm/°C, ensuring a stable reference voltage over a wide temperature range.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to 125°C, catering to a broad spectrum of environmental conditions.
  • Output Current Capability: Capable of sourcing output current from 1mA to 100mA, the TLVH432AIDBZR can drive a wide range of loads.
  • Small Package: The device is available in a small SOT-23 package, making it suitable for compact PCB layouts.

Applications

  • Adjustable Power Supplies
  • Battery Chargers
  • Switching Power Supplies
  • Motor Control Circuits
  • Instrumentation and Test Equipment

The TLVH432AIDBZR is a highly reliable shunt regulator that provides designers with a flexible and precise voltage reference solution. Its small footprint, coupled with its wide voltage range and stable operation, makes it an excellent choice for both new designs and as a drop-in replacement for existing applications looking to enhance performance. Whether in industrial, commercial, or consumer electronics, the TLVH432AIDBZR by Texas Instruments stands out as a robust component for precision voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5435 $51.6325
225+ $0.4460 $100.3500
350+ $0.4320 $151.2000
480+ $0.4181 $200.6880
620+ $0.4042 $250.6040
830+ $0.3623 $300.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess