Introducing the TLVH432BIDBZRG4 Voltage Reference from Texas Instruments
The TLVH432BIDBZRG4 is a precision low-voltage adjustable shunt regulator with specified thermal stability. Designed and manufactured by Texas Instruments, this device offers a broad spectrum of features that make it an ideal choice for various applications requiring voltage referencing, such as power supplies and battery-operated systems.
With an output voltage range that can be set to any value between Vref (approximately 1.24 volts) and 18 volts with two external resistors, the TLVH432BIDBZRG4 offers flexibility for design customization. This component operates with a minimal cathode current that enhances its efficiency and ensures stable operation, a crucial aspect for portable and low-power applications.
The TLVH432BIDBZRG4 is characterized for operation from –40°C to 125°C, which makes it suitable for a wide range of environmental conditions, ensuring reliability and performance. Its low output noise and excellent temperature stability, due to its bandgap design, are significant advantages for applications requiring a stable reference voltage under varying conditions.
Key Features:
- Adjustable Output Voltage: Can be set from 1.24V to 18V with two external resistors.
- Low Operational Cathode Current: Ensures high efficiency, particularly beneficial for battery-powered devices.
- Wide Operating Temperature Range: Suitable for use in a diverse array of conditions, from –40°C to 125°C.
- High Precision: Offers excellent thermal stability and low output noise for demanding applications.
- Small Package Size: Available in a compact SOT-23 package, ideal for space-constrained applications.
This voltage reference is packaged in a small SOT-23 package, which is highly advantageous for space-constrained applications. The TLVH432BIDBZRG4 is also an excellent choice for applications that require a high level of precision and stability, such as data acquisition systems, portable instrumentation, and consumer electronics.
With its robust design and versatile nature, the TLVH432BIDBZRG4 from Texas Instruments stands out as a reliable component for designers looking to enhance the performance of their power management systems.