EN
  • EN
  • DE

TM4C1231C3PMI7R

Part No TM4C1231C3PMI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1231
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1318590-TM4C1231C3PMI7R
Ultra Librarian 3D Model Ultra Librarian TM4C1231C3PMI7R CAD Model

Description

Product Overview: TM4C1231C3PMI7R

The TM4C1231C3PMI7R is a highly-integrated microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This powerful MCU is based on the ARM Cortex-M4F core, which provides the perfect balance between energy efficiency and performance, making it an ideal choice for industrial control, automotive, and Internet of Things (IoT) applications.

Key Features

  • Core: ARM Cortex-M4F with 80 MHz maximum CPU speed, which includes a floating-point unit (FPU) for efficient computation and signal processing.
  • Memory: Comes with 128 KB of flash memory and 32 KB of SRAM, offering ample space for program storage and execution.
  • GPIOs: Features a wide range of general-purpose input/output pins, providing versatility in interfacing with various peripherals and sensors.
  • Connectivity: Supports multiple communication protocols including I2C, SPI, UART, and CAN, enabling seamless integration with other devices and systems.
  • Robust Timer Systems: Equipped with a suite of timers, including PWM outputs for precise control over motor functions and other time-sensitive tasks.
  • Analog-to-Digital Converters: Integrated 12-bit ADCs for accurate analog signal measurement, vital for sensor interfacing and data acquisition.
  • Power Management: Advanced power management features for optimizing energy consumption across various modes of operation.
  • Package: Available in a compact 64-pin QFP package, making it suitable for space-constrained applications.

Applications

The TM4C1231C3PMI7R is a versatile MCU that can be used in a multitude of applications. Its robust architecture is particularly well-suited for:

  • Industrial automation systems
  • Automotive control units
  • Home automation and smart appliances
  • Medical devices and healthcare equipment
  • Portable electronics and wearables
  • IoT devices and gateways

With its rich set of peripherals, connectivity options, and efficient processing capabilities, the TM4C1231C3PMI7R from Texas Instruments stands out as a reliable and flexible MCU solution for developers and engineers looking to push the boundaries of their embedded projects.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3279 $58.2953
15+ $6.8331 $102.4965
23+ $6.6196 $152.2508
32+ $6.4061 $204.9952
41+ $6.1925 $253.8925
55+ $5.5519 $305.3545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess