EN
  • EN
  • DE

TM4C1231H6PGEI7

Part No TM4C1231H6PGEI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tube
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TM4C1231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-45018-5,TM4C1231H6PGEI7-ND
Standard Package 60
Win Source Part Number 1005004-TM4C1231H6PGEI7
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PGEI7 CAD Model

Description

Product Overview: TM4C1231H6PGEI7 Microcontroller

The TM4C1231H6PGEI7 is a high-performance ARM Cortex-M4F based microcontroller (MCU) from Texas Instruments, designed for industrial applications that require robust operation, a wide range of connectivity options, and advanced control capabilities. With its integrated floating-point unit, this MCU is capable of handling computationally demanding tasks, making it an ideal choice for applications such as motor control, industrial automation, and the Internet of Things (IoT).

Key Features:

  • Core: ARM Cortex-M4F with a 32-bit architecture operating at up to 80 MHz, offering enhanced processing capabilities with a built-in floating-point unit for math-intensive applications.
  • Memory: 256 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: A variety of communication protocols are supported, including I2C, SPI, UART, SSI, CAN, and USB, allowing for flexible connectivity with peripherals and other microcontrollers.
  • Advanced Control: Equipped with PWM outputs, analog comparators, and a 12-bit ADC with sample and hold capabilities, facilitating precise control for a wide range of applications.
  • Timer Functions: Multiple general-purpose timers, watchdog timers, and a SysTick timer, which are essential for time-critical tasks and system management.
  • Robust Design: The MCU operates over an industrial temperature range and includes hardware protection mechanisms such as power-on reset, brown-out reset, and a programmable voltage detector.
  • Package: Available in a 144-LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The TM4C1231H6PGEI7 MCU is versatile and can be used across a wide range of industrial and commercial applications. Its robust design and rich set of features make it particularly well-suited for:

  • Advanced motor control systems
  • Industrial automation and process control
  • Home and building automation systems
  • Automotive and transportation systems
  • Connected IoT devices

With its balance of performance, memory, and rich peripheral integration, the TM4C1231H6PGEI7 from Texas Instruments stands out as a powerful and reliable choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6663 $50.6652
10+ $10.3929 $103.9290
15+ $10.0681 $151.0215
21+ $9.7433 $204.6093
27+ $9.4186 $254.3022
36+ $8.4442 $303.9912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess