EN
  • EN
  • DE

TM4C1231H6PZI

Part No TM4C1231H6PZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797193-TM4C1231H6PZI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1231H6PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PZI CAD Model

Description

The TM4C1231H6PZI is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to cater to a broad range of embedded applications. This microcontroller is particularly well-suited for industrial control, automotive, and home automation systems, where reliability and processing power are critical.

Key Features:

  • Core: The TM4C1231H6PZI is equipped with a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. The Cortex-M4F core includes a floating-point unit (FPU) that supports single-precision float point instructions for efficient data processing.
  • Memory: With 256KB of flash memory and 32KB of SRAM, users are provided with ample space for code and data storage. This ensures smooth operation even in complex applications.
  • Communication Interfaces: This microcontroller features a rich set of communication peripherals, including I2C, SPI, UART, and CAN for flexible connectivity options.
  • Digital and Analog I/O: The TM4C1231H6PZI offers versatile digital and analog inputs/outputs. It has multiple General-Purpose Input/Output (GPIO) pins, as well as Analog-to-Digital Converters (ADCs) for interfacing with a variety of sensors and devices.
  • Timers and PWM: It comes with a variety of timers, including general-purpose and watchdog timers, as well as PWM outputs for precise control over motors and other actuators.
  • Advanced Peripherals: Additional features include USB OTG/Host/Device, Quadrature Encoder Input, and a range of other peripherals that provide advanced capabilities for complex tasks.
  • Power Management: The microcontroller supports multiple power-saving modes, allowing for efficient power management and extended battery life in portable applications.

Robust Design:

The TM4C1231H6PZI is designed to perform in challenging environments. It operates over a wide temperature range and is available in a 144-HLQFP (Heat-sink Large Quad Flat Package) that ensures robustness and reliability.

Development Support:

Developers can take advantage of Texas Instruments' comprehensive ecosystem, which includes development boards, software libraries, and example code to expedite the design process and reduce time to market. The TM4C1231H6PZI is supported by the TivaWare software suite, which provides a full-featured software framework for the Tiva C series microcontrollers, simplifying software development and reducing development efforts.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4322 $52.1610
12+ $8.5598 $102.7176
19+ $8.2923 $157.5537
25+ $8.0248 $200.6200
33+ $7.7573 $255.9909
44+ $6.9548 $306.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess