The SY6982EQDC is a highly integrated synchronous boost converter designed for a wide range of applications, particularly in portable devices and power banks. It features a high-efficiency architecture that minimizes power loss and maximizes battery life. The device integrates a low-resistance power MOSFET to achieve high efficiency and supports a wide input voltage range.
Applications:
- Power Banks
- Portable Devices
- USB Power Delivery (PD)
- Battery Chargers
- Boost Regulators
Features:
- High Efficiency: Typically up to 93%
- Wide Input Voltage Range: 2.7V to 22V
- Adjustable Output Voltage
- Integrated Low-Resistance Power MOSFET
- Over-Voltage Protection (OVP)
- Over-Current Protection (OCP)
- Short-Circuit Protection (SCP)
- Thermal Shutdown
- Compact QFN Package
Benefits:
- Extended Battery Life: High efficiency minimizes power loss, extending the operational time of battery-powered devices.
- Reliable Operation: Comprehensive protection features ensure safe and reliable operation under various fault conditions.
- Compact Design: Small package size allows for integration into space-constrained applications.
- Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.
- Simplified Design: Integrated MOSFET reduces the need for external components, simplifying the design process.
Additional Details:
The SY6982EQDC operates at a high switching frequency, enabling the use of smaller external components. It also includes an enable pin for controlling the device's on/off state. The device offers excellent line and load regulation, ensuring stable output voltage under varying input voltage and load conditions. The integrated protection features, such as OVP, OCP, and SCP, protect the device and the connected load from potential damage. Furthermore, the thermal shutdown feature prevents overheating, ensuring the device's longevity and reliability. The SY6982EQDC is available in a compact QFN package, making it easy to integrate into various applications.