EN
  • EN
  • DE

S912XEQ512J3MAG

Part No S912XEQ512J3MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP / MCU 16-bit HCS12X RISC 512KB Flash 1.8V/2.8V/5V Automotive 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12X
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage 1.72 V ~ 5.5 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793768-S912XEQ512J3MAG
Popularity Medium
Supply and Demand Status Limited
Family Name S912XEQ512
Introduction Date December 05, 2008
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S912XEQ512J3MAG CAD Model

Description

NXP S912XEQ512J3MAG Microcontroller

The NXP S912XEQ512J3MAG is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. It is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability, efficiency, and speed. With its advanced features and capabilities, the S912XEQ512J3MAG is an ideal choice for engineers looking to develop sophisticated control systems.

Key Features:

  • Enhanced Central Processing Unit (CPU): The S912XEQ512J3MAG boasts an HCS12X core with up to 50 MHz bus speed, providing robust processing power for complex algorithms and real-time data processing.
  • Memory: Equipped with 512 KB of flash memory, this microcontroller offers ample space for application code and data storage. Additionally, it features 32 KB of RAM for efficient data handling and 2 KB of EEPROM for non-volatile data storage.
  • Digital and Analog Modules: The device includes a range of digital and analog peripherals, such as multiple serial communication interfaces (SCI, SPI, CAN), an 8-channel 12-bit Analog-to-Digital Converter (ADC), and a 6-channel Pulse Width Modulator (PWM) for precise control over external devices.
  • Enhanced System Integrity: With features like Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer, the S912XEQ512J3MAG ensures reliable operation and protects against system errors.
  • Temperature Range: This microcontroller operates within an extended temperature range of -40°C to 125°C, making it suitable for harsh environmental conditions.

Applications:

The NXP S912XEQ512J3MAG is designed for a wide array of applications where robust performance and high reliability are paramount. Its typical applications include:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial control systems, including process control, robotics, and automation.
  • Medical devices that require precise and reliable control.
  • Aerospace and defense systems where durability and performance are critical.

Overall, the S912XEQ512J3MAG microcontroller from NXP is a powerful solution for developers requiring a mix of high-speed processing, advanced features, and reliability in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1647 $74.3294
4+ $30.4942 $121.9768
6+ $29.5412 $177.2472
7+ $28.5883 $200.1181
10+ $27.6353 $276.3530
13+ $24.7765 $322.0945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess