EN
  • EN
  • DE

TM4C1237H6PZI7

Part No TM4C1237H6PZI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169056-TM4C1237H6PZI7
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Tiva™ C
Package Tube
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian TM4C1237H6PZI7 CAD Model

Description

The TM4C1237H6PZI7 is a high-performance microcontroller from Texas Instruments, crafted to meet the needs of demanding embedded applications. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust ARM® Cortex®-M4 core with a floating-point unit. The device operates at a frequency of up to 80 MHz, providing a balance of speed and power efficiency.

Featuring 256KB of flash memory and 32KB of SRAM, the TM4C1237H6PZI7 can handle complex operations and store substantial code. The microcontroller is equipped with a variety of communication interfaces, including I2C, SPI, UART, and USB, making it incredibly versatile for communication with peripherals and other devices. Additionally, it supports CAN and SSI, further extending its connectivity capabilities.

The device comes in a 144-LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still providing enough GPIO pins for interfacing with external components. The TM4C1237H6PZI7 also includes a range of built-in features such as analog-to-digital converters (ADCs), PWM outputs, and timers, which are invaluable for applications ranging from motor control to sensor interfacing.

Safety and reliability are at the forefront of the TM4C1237H6PZI7 design, with integrated hardware protection features like watchdog timers and brown-out protection. This ensures that the microcontroller operates reliably in a variety of environmental conditions and can handle unexpected situations without compromising the system's integrity.

For development support, Texas Instruments offers comprehensive software libraries and development tools, making it easier for engineers to get their applications up and running with minimal effort. The TM4C1237H6PZI7 is an ideal choice for industrial automation, automotive, consumer electronics, and Internet of Things (IoT) applications that require a high-performance, feature-rich microcontroller.

In summary, the TM4C1237H6PZI7 from Texas Instruments is a robust, versatile microcontroller that offers an optimal blend of speed, power efficiency, and a wide array of built-in features, making it a go-to choice for engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8622 $59.5866
7+ $16.2972 $114.0804
10+ $15.7879 $157.8790
14+ $15.2786 $213.9004
17+ $14.7693 $251.0781
23+ $13.2414 $304.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess