EN
  • EN
  • DE

TM4C1294NCPDTI3R

Part No TM4C1294NCPDTI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel - TR
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 1270671-TM4C1294NCPDTI3R
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name TM4C1294NCPDT
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TM4C1294NCPDTI3R CAD Model

Description

Product Overview: TM4C1294NCPDTI3R by Texas Instruments

The TM4C1294NCPDTI3R is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to a wide array of embedded applications. This MCU is part of TI's Tiva™ C Series, which is known for providing robust processing capabilities, advanced connectivity features, and a rich set of peripherals.

At the heart of the TM4C1294NCPDTI3R is an ARM® Cortex®-M4 processor with a floating-point unit (FPU). This 32-bit processor runs at a frequency of up to 120 MHz, delivering the computational power necessary for complex algorithms and control systems. The FPU further enhances the MCU's ability to handle high-precision calculations, making it an ideal choice for applications that require intensive mathematical operations.

One of the standout features of this MCU is its integrated Ethernet MAC+PHY, which provides a 10/100 Mbps, IEEE 1588-capable Ethernet controller. This allows for seamless connectivity in networked systems, such as industrial automation, home automation, and Internet of Things (IoT) devices. Additionally, the MCU supports a range of communication protocols, including I2C, SPI, UART, and CAN, ensuring versatile connectivity options for various peripherals and external components.

The TM4C1294NCPDTI3R is equipped with ample memory resources, boasting 1MB of flash memory and 256KB of SRAM. This generous memory allocation is suitable for complex applications and provides developers with the flexibility to implement sophisticated firmware and software stacks.

TI has also integrated a variety of analog and digital peripherals into the TM4C1294NCPDTI3R. These include a 12-bit ADC with up to 20 channels, dual 12-bit DACs, multiple timers, and PWM outputs. Such features make this MCU an excellent choice for control-oriented tasks, including motor control, sensor interfacing, and real-time data processing.

To support the development process, TI provides extensive software libraries and development tools for the TM4C1294NCPDTI3R. The compatibility with TI's TivaWare™ software suite simplifies coding and can significantly reduce development time.

In summary, the TM4C1294NCPDTI3R from Texas Instruments is a powerful, feature-rich MCU that is well-suited for a wide range of embedded systems. Its high-speed processing capabilities, advanced connectivity, and extensive peripheral set make it a versatile and reliable choice for engineers and developers looking to create innovative and sophisticated products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0069 $51.0207
8+ $13.9544 $111.6352
12+ $13.5183 $162.2196
16+ $13.0822 $209.3152
20+ $12.6461 $252.9220
27+ $11.3379 $306.1233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess