EN
  • EN
  • DE

TM4C129EKCPDTI3

Part No TM4C129EKCPDTI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128TQFP / Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811331-TM4C129EKCPDTI3
Ultra Librarian 3D Model Ultra Librarian TM4C129EKCPDTI3 CAD Model

Description

Product Overview: TM4C129EKCPDTI3

The TM4C129EKCPDTI3 is a high-performance microcontroller from Texas Instruments, designed to meet the demands of networking and communication tasks within embedded systems. This advanced microcontroller is part of the TM4C series, which is renowned for its robustness, connectivity options, and powerful ARM Cortex-M4F processor core.

Key Features

  • Processor Core: At the heart of the TM4C129EKCPDTI3 lies an ARM Cortex-M4F core, which offers a floating-point unit for efficient computation and operates at speeds up to 120 MHz, delivering the processing power needed for complex algorithms and control systems.
  • Memory: This microcontroller comes equipped with a generous set of memory options, including 1 MB of flash memory for program storage and 256 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: With its integrated Ethernet MAC+PHY, USB, CAN, and a variety of serial communication interfaces like I2C, SPI, and UART, the TM4C129EKCPDTI3 provides extensive connectivity options for interfacing with a wide range of peripherals and networks.
  • Digital and Analog Features: The device includes a range of digital and analog peripherals, such as 12-bit ADCs, PWM outputs, and timers, which are essential for interfacing with sensors, actuators, and other electronic components.
  • Security and Reliability: Security features like hardware encryption and a random number generator ensure data protection and secure communication, while a watchdog timer and brown-out protection enhance the reliability of the system.
  • Energy Efficiency: The TM4C129EKCPDTI3 is designed with power-saving modes, making it suitable for low-power applications and contributing to energy-efficient designs.

Applications

The TM4C129EKCPDTI3 is ideal for a variety of industrial and commercial applications, including but not limited to:

  • Factory automation and control systems
  • Internet of Things (IoT) devices
  • Networking equipment
  • Point-of-sale machines
  • Medical devices

With its powerful feature set and extensive connectivity options, the TM4C129EKCPDTI3 from Texas Instruments is a versatile microcontroller that can serve as the core of any sophisticated embedded system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7966 $59.5932
5+ $24.4485 $122.2425
7+ $23.6845 $165.7915
9+ $22.9205 $206.2845
12+ $22.1564 $265.8768
16+ $19.8644 $317.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess