EN
  • EN
  • DE

TM4C129ENCPDTT3

Part No TM4C129ENCPDTT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / MCU 32-bit ARM Cortex M4F 1MB Flash 3.3V Automotive 128-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 797252-TM4C129ENCPDTT3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TM4C129
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C129ENCPDTT3 CAD Model

Description

Introducing the TM4C129ENCPDTT3 Microcontroller from Texas Instruments

The TM4C129ENCPDTT3 is a highly capable microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of today's embedded systems. This microcontroller is part of the Tiva™ C Series, which is renowned for its high performance, connectivity features, and robust security protocols.

This advanced microcontroller is built around a 32-bit ARM® Cortex®-M4F core, which provides the computational power necessary for complex tasks. The core operates at a frequency of up to 120 MHz, delivering the processing capability needed for real-time operations and signal processing. With a floating-point unit (FPU) integrated into the core, the TM4C129ENCPDTT3 is not only fast but also efficient in handling math-intensive applications.

One of the standout features of the TM4C129ENCPDTT3 is its extensive set of communication interfaces. It includes Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UARTs, making it an ideal choice for connected applications. Whether it's industrial control systems, Internet of Things (IoT) devices, or communication gateways, this MCU has the connectivity options to fit a wide range of use cases.

With 1MB of flash memory and 256KB of SRAM, the TM4C129ENCPDTT3 provides ample space for application code and data storage. This generous memory allocation allows developers to implement complex firmware and software stacks without worrying about space constraints.

The MCU also places a strong emphasis on security, featuring hardware cryptographic acceleration support, which is critical for secure data exchange and storage. This ensures that applications built on this platform can protect sensitive information and resist malicious attacks.

For designers and engineers looking to develop applications with graphical user interfaces, the TM4C129ENCPDTT3 includes an integrated LCD controller, supporting a wide range of display panels. This feature, combined with the MCU's processing power, facilitates the creation of intuitive and responsive user interfaces.

In summary, the Texas Instruments TM4C129ENCPDTT3 microcontroller is a powerful, secure, and versatile MCU suitable for a variety of applications that require high-speed processing, advanced connectivity, and robust security features. Its extensive set of peripherals and interfaces, coupled with a solid memory footprint, make it an excellent choice for next-generation embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6499 $61.9497
6+ $16.9435 $101.6610
10+ $16.4140 $164.1400
13+ $15.8845 $206.4985
17+ $15.3550 $261.0350
22+ $13.7666 $302.8652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess