EN
  • EN
  • DE

TMAG5170A1QDGKR

Part No TMAG5170A1QDGKR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description HIGH-PRECISION, 3D LINEAR HALL-E / Digital Switch Latch Digital Hall Effect 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±25mT ~ ±100mT
Test Condition 25°C
Voltage - Supply 2.3V ~ 5.5V
Current - Output (Max) 2mA
Output Type Digital
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-VSSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Standard Package 2,500
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350991-TMAG5170A1QDGKR
Ultra Librarian 3D Model Ultra Librarian TMAG5170A1QDGKR CAD Model

Description

The TMAG5170A1QDGKR is a state-of-the-art magnetic angle sensor from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced sensor is designed to accurately measure the angular position of a magnetic field with high precision and robustness, making it an ideal component for a wide range of industrial and automotive applications.

Key Features

  • High Precision: The TMAG5170A1QDGKR boasts a high-resolution measurement capability, providing precise angular readings to ensure reliable performance in critical applications.
  • Wide Range: It is capable of sensing a full 360-degree rotation, allowing for complete rotational tracking without any dead zones.
  • Digital Output: This sensor features a digital output interface, which simplifies integration with microcontrollers and digital systems, ensuring seamless communication and data transfer.
  • Programmable: Users can program the device for various functions and performance parameters, offering flexibility to tailor the sensor to specific application needs.
  • Robust Design: Designed to withstand harsh environments, the TMAG5170A1QDGKR is built to operate reliably in conditions that include high temperatures and exposure to vibration and shock.

Applications

The versatility of the TMAG5170A1QDGKR makes it suitable for a diverse array of applications. These include:

  • Robotics and automation systems
  • Electric motor control
  • Steering wheel position sensing in vehicles
  • Industrial equipment positioning
  • Renewable energy systems, such as wind turbine blade positioning

Product Specifications

The TMAG5170A1QDGKR comes in a compact, surface-mount package that is easy to integrate into various circuit designs. It operates over a wide power supply range and is specified for an extended temperature range, ensuring reliable operation in diverse environments.

Ordering Information

To order the TMAG5170A1QDGKR or to obtain more detailed information, customers can visit the Texas Instruments website or contact authorized distributors. The product is available in reel packaging for ease of manufacturing and assembly processes.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,094 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess