EN
  • EN
  • DE

TMAG5231A1CQDMRR

Part No TMAG5231A1CQDMRR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LOW-POWER, LOW-VOLTAGE (1.65 V T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201418-TMAG5231A1CQDMRR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Sensors, Transducers Magnetic Sensors Switches (Solid State)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±2.7mT Trip, ±0.3mT Release
Test Condition 25°C
Ultra Librarian 3D Model Ultra Librarian TMAG5231A1CQDMRR CAD Model

Description

The TMAG5231A1CQDMRR is a sophisticated Hall Effect Sensor designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This sensor is part of Texas Instruments' extensive range of magnetic sensors designed for accuracy and reliability in various applications.

Key Features:

  • High Sensitivity: The TMAG5231A1CQDMRR boasts high magnetic sensitivity, allowing for the detection of weak magnetic fields with precision.
  • Digital Output: It features a digital output that provides a clean, reliable signal that can be easily interfaced with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for energy efficiency, the sensor operates with low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, it is capable of functioning in extreme environmental conditions.
  • Compact Package: The sensor comes in a small, leadless package that is space-efficient, ideal for compact designs and applications where space is at a premium.

Applications:

The TMAG5231A1CQDMRR is versatile and can be used in a wide array of applications, including but not limited to:

  • Position and speed sensing in motors and encoders
  • Proximity detection for consumer electronics
  • Flow meters in industrial automation systems
  • Contactless switches and interlocks

Quality and Support:

Texas Instruments ensures that its products meet the highest quality standards, and the TMAG5231A1CQDMRR is no exception. Customers can expect robust performance and consistency across batches. Additionally, Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to assist in the integration of the TMAG5231A1CQDMRR into various projects.

Whether you're developing cutting-edge industrial systems or innovative consumer electronics, the TMAG5231A1CQDMRR from Texas Instruments offers the accuracy, reliability, and efficiency needed to enhance your magnetic sensing capabilities.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2088 $50.1120
585+ $0.1713 $100.2105
905+ $0.1660 $150.2300
1,250+ $0.1606 $200.7500
1,610+ $0.1553 $250.0330
2,160+ $0.1392 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess