EN
  • EN
  • DE

TMCS1100A2QDRQ1

Part No TMCS1100A2QDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC  /  Current Sensor 1 Channel Hall Effect 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A2QDRQ1DKR,296-TMCS1100A2QDRQ1TR,296-TMCS1100A2QDRQ1CT
Standard Package 2,500
Win Source Part Number 981372-TMCS1100A2QDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1100A2QDRQ1 CAD Model

Description

The TMCS1100A2QDRQ1 is a state-of-the-art Hall-effect current sensor designed and manufactured by Texas Instruments. This sensor offers a high level of precision and accuracy, making it an ideal choice for a wide range of automotive and industrial applications where reliable current measurement is critical.

Key Features

  • Galvanic Isolation: The TMCS1100A2QDRQ1 provides galvanic isolation, which ensures that the sensor's output is electrically isolated from the input. This feature enhances safety and system reliability by preventing ground loops and common-mode noise from affecting the measurement accuracy.
  • High Accuracy: With a typical accuracy of ±1%, this sensor is designed to deliver precise current measurements, which is vital for systems requiring stringent current control and monitoring.
  • Zero-Drift Hall Sensor: The zero-drift architecture of the Hall sensor ensures that the output remains stable over time and temperature, which minimizes the need for recalibration and maintains consistent performance.
  • Wide Current Range: The TMCS1100A2QDRQ1 is capable of accurately measuring currents from low to high ranges, making it extremely versatile for various applications.
  • Automotive Qualified: This sensor is AEC-Q100 qualified, meaning it meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The TMCS1100A2QDRQ1 is suitable for a variety of applications, including:

  • Electric and hybrid electric vehicle systems
  • Battery management systems
  • Motor control systems
  • Power supplies
  • Overcurrent protection

Package and Quality

The sensor is offered in a small, surface-mount 8-pin SOIC package, which allows for compact PCB design and is easy to integrate into various electronic systems. The quality and reliability of the TMCS1100A2QDRQ1 are backed by Texas Instruments' commitment to high manufacturing standards and rigorous testing procedures.

You May Also Be Interested in

Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducer LF 2005-S
Lowest to $218.8905

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1109 $53.4417
30+ $3.3731 $101.1930
46+ $3.2677 $150.3142
64+ $3.1623 $202.3872
82+ $3.0568 $250.6576
110+ $2.7406 $301.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess