EN
  • EN
  • DE

TMDS341APFC

Part No TMDS341APFC
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC 3-TO-1 DVI/HDMI SWITCH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 80-TQFP (12x12)
Mounting Surface Mount
Win Source Part Number 055224-TMDS341APFC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS341APFC CAD Model

Description

The TMDS341APFC is a high-performance, digital switch designed by Texas Instruments to cater to the needs of modern multimedia applications. This advanced switch is capable of seamlessly interfacing with three different digital video inputs to a single output, providing users with an efficient means of managing multiple high-definition video sources.

Key Features

  • Three-to-One Switching: The device can connect three HDMI/DVI sources to one display, enabling easy switching between different video inputs without the need for manual cable swapping.
  • High-Definition Support: It supports video resolutions up to 1080p, ensuring compatibility with the latest high-definition content and displays.
  • Deep Color Capability: With deep color support, the TMDS341APFC can process and output video with higher color fidelity, resulting in richer and more accurate visuals.
  • Audio Return Channel (ARC): This feature allows an HDMI-connected TV with a built-in tuner to send audio data upstream to a surround sound audio system, eliminating the need for a separate audio cable.
  • Content Protection: The switch is fully compatible with HDCP (High-bandwidth Digital Content Protection), ensuring secure transmission of protected digital video content.

Applications

The TMDS341APFC is perfectly suited for a wide array of applications, including:

  • Home theater systems
  • Digital signage
  • Professional AV systems
  • KVM (Keyboard, Video, Mouse) switches
  • Video conferencing systems

Technical Specifications

At the core of the TMDS341APFC's functionality are its technical specifications which include:

  • Support for HDMI 1.4 features
  • Low standby current to ensure energy efficiency
  • Automatic switching option based on active input detection
  • LED indicators for active port visualization
  • Plug-and-play operation, requiring no software or driver installation

Overall, the TMDS341APFC from Texas Instruments stands as a versatile and reliable solution for digital video switching, ensuring high-quality video performance and seamless integration into various multimedia setups.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess