EN
  • EN
  • DE

MC10EP33DG

Part No MC10EP33DG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V / 5V ECL ÷4 Divider | IC DIVIDER DIV X4 ECL CLK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EP33
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 725057-MC10EP33DG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP33DG CAD Model

Description

The MC10EP33DG from ON Semiconductor is a high-performance, 3.3V ECL Clock Divider designed to meet the demanding needs of high-speed digital systems. This integrated circuit is part of ON Semiconductor's 10EP series, which is renowned for its precision and reliability in clock distribution and management applications.

Key Features:

  • High-Speed Operation: The MC10EP33DG is capable of handling clock frequencies up to 3 GHz, making it suitable for high-speed applications such as data communication, telecommunications, and advanced computing systems.
  • Differential ECL Inputs: The device offers fully differential ECL inputs, which provide improved noise immunity and allow for precise edge placement, essential in timing-critical designs.
  • Programmable Divider: Users can program the clock divider to divide by 2, 4, or 8, offering flexibility for various system clock requirements and helping to simplify timing architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10EP33DG operates with a low supply current, making it an ideal choice for power-sensitive applications.
  • Temperature Stability: The device maintains stable performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.

Applications:

The MC10EP33DG is well-suited for a range of applications, including but not limited to:

  • High-speed data transfer systems
  • Fiber optic communications
  • Automated test equipment
  • High-frequency clock generation circuits

Package and Quality:

This device comes in a compact 8-lead SOIC package, which is designed for surface mount technology and offers a small footprint on printed circuit boards. The MC10EP33DG is RoHS compliant and adheres to ON Semiconductor's stringent quality standards, ensuring high reliability and performance consistency.

Conclusion:

With its combination of high-speed performance, programmable division options, and robust design, the MC10EP33DG is an excellent choice for designers looking to create sophisticated clock management solutions. ON Semiconductor's commitment to quality means that this clock divider will deliver the precision and durability needed for the most demanding of applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess