EN
  • EN
  • DE
  • IT

TMDS351PAGR

Part No TMDS351PAGR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DVI/HDMI SW 3-TO-1 64-TQFP / DVI/HDMI Analog switch Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 64-TQFP (10x10)
Mounting Surface Mount
Win Source Part Number 081551-TMDS351PAGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TMDS351
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMDS351PAGR CAD Model

Description

The TMDS351PAGR is a high-performance digital switch from Texas Instruments, designed to facilitate the management of high-definition multimedia interface (HDMI) signals. This device is part of a family of HDMI/DVI switches that are known for their reliability and versatility in various video applications.

Key Features

  • High Bandwidth: It supports a significant bandwidth that is capable of transmitting high-resolution video signals without degradation, ensuring that it can handle the latest video standards.
  • Multiple Inputs: With three HDMI/DVI inputs, the TMDS351PAGR provides flexibility in connecting multiple devices to a single display without the need for manual switching.
  • Advanced Switching: The device boasts seamless switching capabilities, which means users can switch between sources without any noticeable delay or loss in signal quality.
  • Compatibility: It is compatible with a wide range of devices and resolutions, including 1080p and 4K, making it a versatile choice for various applications.
  • Audio Support: Alongside video, it also supports high-bitrate audio pass-through, catering to a complete multimedia experience.

Applications

The TMDS351PAGR is ideal for use in multiple scenarios where high-quality video distribution is required. Some common applications include:

  • Home theater systems
  • Digital signage
  • Professional AV systems
  • Video conferencing
  • KVM switches

Technical Specifications

The device comes in a TQFP (Thin Quad Flat Pack) package and operates over a wide temperature range. It requires a single supply voltage and features low standby power consumption, making it an energy-efficient choice for modern electronic systems.

Conclusion

Overall, the TMDS351PAGR from Texas Instruments stands out as a robust solution for managing and switching high-definition multimedia content. Its combination of high bandwidth, multiple inputs, and compatibility with various video and audio standards make it an indispensable tool for both consumer and professional video applications.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4373 $50.6238
15+ $6.9229 $103.8435
23+ $6.7066 $154.2518
31+ $6.4902 $201.1962
40+ $6.2739 $250.9560
54+ $5.6249 $303.7446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess