EN
  • EN
  • DE

TMDSADP1460

Part No TMDSADP1460
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER BOARD FOR JTAG EMULATOR / XDS510, XDS560 - Emulator Target Package Adapter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Accessory Type Emulator Target Package Adapter
For Use With/Related Products XDS510, XDS560
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341786-TMDSADP1460
Ultra Librarian 3D Model Ultra Librarian TMDSADP1460 CAD Model

Description

The TMDSADP1460 is a high-performance adapter board designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is designed to facilitate the evaluation and development of systems that require high-speed data conversion, making it an ideal tool for engineers in the fields of data acquisition, medical imaging, and communication systems.

Key Features

  • Compatibility: The TMDSADP1460 is compatible with a wide range of Texas Instruments' data converter evaluation modules (EVMs), allowing for seamless integration into existing development setups.
  • High-Speed Interface: Equipped with a robust high-speed interface, the adapter board ensures reliable and efficient data transfer, which is crucial for applications that demand rapid processing of large volumes of data.
  • Flexible Power Options: With flexible power options, the TMDSADP1460 can accommodate various power requirements of different EVMs, simplifying the design process and reducing the need for additional power supplies.
  • Easy-to-Use: The board is designed with the user in mind, featuring a plug-and-play setup that requires minimal configuration, enabling developers to focus on their application development without worrying about complex hardware integration.

Applications

The TMDSADP1460 is suitable for a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Wireless and wired communication systems
  • Test and measurement equipment

Technical Specifications

For detailed technical specifications, users are encouraged to refer to the official datasheet and user guides provided by Texas Instruments. These documents offer in-depth information on the electrical characteristics, pin configurations, and operational guidance necessary to implement the TMDSADP1460 effectively.

Support and Resources

Texas Instruments provides comprehensive support for the TMDSADP1460 through its online resources. Customers can access a wealth of information including technical documentation, application notes, and user forums to assist with any aspect of using the adapter board.

For developers looking to accelerate their design process and bring their products to market faster, the TMDSADP1460 from Texas Instruments is an invaluable tool that combines performance, compatibility, and ease of use.

You May Also Be Interested in

Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess