EN
  • EN
  • DE

TMDSDSK6455

Part No TMDSDSK6455
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C6455 / TMS320C6455 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Bulk
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320C6455
Mounting Type Fixed
Contents Board(s) , Cable(s)
Suggested Programming Environment Code Composer Studio
Base Product Number TMDSDSK6455
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341798-TMDSDSK6455
Ultra Librarian 3D Model Ultra Librarian TMDSDSK6455 CAD Model

Description

The TMDSDSK6455, developed by Texas Instruments, is a highly integrated and sophisticated development platform designed for high-performance digital signal processing (DSP) applications. This development kit is built around the powerful TMS320C6455 DSP processor that features Texas Instruments' advanced very-long-instruction-word (VLIW) architecture, enabling developers to create complex algorithms and signal processing functions with improved efficiency and speed.

Key Features

  • High-Performance DSP: At the heart of the TMDSDSK6455 is the TMS320C6455 processor, which operates at a core frequency of up to 1.2 GHz, delivering up to 9600 MIPS (Million Instructions Per Second). This makes it ideal for applications requiring intensive computation, such as imaging, telecommunications, and industrial control.
  • Onboard Memory: The development kit includes onboard memory resources, such as DDR2 SDRAM and Flash memory, providing ample space for code development and data storage.
  • Expandable: The TMDSDSK6455 is equipped with a variety of peripherals and expansion interfaces, including Gigabit Ethernet, PCI Express, and high-speed serial ports, offering developers the flexibility to connect to a wide range of external devices and systems.
  • Software Support: Texas Instruments provides an extensive suite of software tools and libraries, including Code Composer Studio™ IDE and DSP/BIOS, which help streamline the development process and reduce time to market.
  • Debugging Capabilities: The kit comes with advanced debugging features, such as JTAG connectivity and emulation support, allowing for real-time debugging and performance analysis.

Applications

The versatility of the TMDSDSK6455 makes it suitable for a wide array of DSP-driven applications, including:

  • Medical imaging systems
  • Wireless and wired communication infrastructure
  • High-definition video processing
  • Industrial control and automation
  • Instrumentation and audio processing

With its robust set of features and support for high-level signal processing tasks, the TMDSDSK6455 development kit from Texas Instruments is an exceptional tool for engineers and developers looking to push the boundaries of DSP technology and bring innovative products to market quickly and efficiently.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess