EN
  • EN
  • DE

TMDSDSK6713

Part No TMDSDSK6713
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C6713 / TMS320C6713 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320C6713
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Suggested Programming Environment Code Composer Studio
Base Product Number TMDSDSK6713
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341885-TMDSDSK6713
Ultra Librarian 3D Model Ultra Librarian TMDSDSK6713 CAD Model

Description

Product Overview: TMDSDSK6713

The TMDSDSK6713 is a robust development tool from Texas Instruments, designed to offer a flexible and efficient platform for engineers and developers working on digital signal processing (DSP) applications. This development kit is built around the powerful TMS320C6713 DSP processor, which is known for its high-performance capabilities in processing complex mathematical algorithms and handling data-intensive tasks.

Key Features:

  • High-Performance DSP: At the heart of the TMDSDSK6713 is the TMS320C6713 DSP, operating at a frequency of up to 225 MHz, which provides a balance of cost and performance for a wide range of applications.
  • Integrated Development Environment: The kit includes Code Composer Studio™ IDE, which streamlines the development process with advanced debugging and analysis tools.
  • Extensive Onboard Memory: Featuring onboard memory, the kit includes 16MB of SDRAM and 512KB of non-volatile Flash memory, allowing for complex program execution and data storage.
  • Expandable: The TMDSDSK6713 offers expansion capabilities via its peripheral component interconnect (PCI) card edge connector, allowing for additional functionality and interfacing with external hardware.
  • Rich Peripheral Set: The development board is equipped with a host of peripherals including audio I/O, USB connectivity, and a high-speed parallel port.
  • Software Support: Texas Instruments provides a comprehensive suite of software, including DSP/BIOS™, optimized DSP libraries, and example applications to jumpstart development.

Applications:

The versatility of the TMDSDSK6713 makes it suitable for a broad range of DSP applications, such as:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control
  • Telecommunications
  • Image and video processing

Conclusion:

The TMDSDSK6713 from Texas Instruments is a comprehensive development platform that empowers developers to create advanced DSP applications efficiently. With its powerful processor, extensive memory, and rich set of peripherals, it is an ideal choice for both educational purposes and professional projects requiring high-speed signal processing capabilities.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess